Panasonic Res, 47R, 0.5%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic ERA2AED470X

Description
RES, 47R, 0.5%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:47ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Datasheet
Description
RES, 47R, 0.5%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:47ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47R, 0.5%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic - 85Y5673 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 0.5%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
85Y5673
Res, 47R, 0.5%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic 85Y5673
RES, 47R, 0.5%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:47ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 47R, 0.5%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:47ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R, 0.5%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic - 12AC0745 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 0.5%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
12AC0745
Res, 47R, 0.5%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic 12AC0745
RES, 47R, 0.5%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:47ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 47R, 0.5%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:47ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5673
Product Name Res, 47R, 0.5%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 47 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details