Panasonic SMD 16W Resistor ERA2AED362X

Description
Res Thin Film 0402 3.6K Ohm 0.5% 1/16W ±25ppm/°C Molded SMD SMD Punched Carrier T/R Product overview: ERA2AED362X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA2AED362X can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Thin Film 0402 3.6K Ohm 0.5% 1/16W ±25ppm/°C Molded SMD SMD Punched Carrier T/R Product overview: ERA2AED362X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA2AED362X can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 16W Resistor - 52-ERA2AED362X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-ERA2AED362X
SMD 16W Resistor 52-ERA2AED362X
Res Thin Film 0402 3.6K Ohm 0.5% 1/16W ±25ppm/°C Molded SMD SMD Punched Carrier T/R Product overview: ERA2AED362X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA2AED362X can be used for catalog matching and distributor lookup.

Res Thin Film 0402 3.6K Ohm 0.5% 1/16W ±25ppm/°C Molded SMD SMD Punched Carrier T/R Product overview: ERA2AED362X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA2AED362X can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERA2AED362X - 1057434-ERA2AED362X - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA2AED362X
1057434-ERA2AED362X
Chip Resistor - Surface Mount - ERA2AED362X 1057434-ERA2AED362X
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057434-ERA2AED362X Features: Automotive AEC-Q200 Voltage Rating: 25 V Length: 990.6 µm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 25 ppm/°C Composition: Metal Film, Thin Film Height: 406.4 µm Number of Terminations: 2 Resistance: 3.6 kΩ Power Rating: 63 mW Width: 508 µm Categories: Chip Resistor - Surface Mount Case / Package: 1005 Case / Package: 0402 Alternative Parts (Cross-Reference): ERJ2RHD3601X; RT0402DRE073K57L; RT0402DRE073K9L; ERJ2RHD3901X; ERJ2RHD3301X; RK73H1ETTP3831DERA-2 AED362X; ERA2AED362X.; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0402 Max Power Dissipation: 63 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057434-ERA2AED362X
Features: Automotive AEC-Q200
Voltage Rating: 25 V
Length: 990.6 µm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.5 %
Temperature Coefficient: 25 ppm/°C
Composition: Metal Film, Thin Film
Height: 406.4 µm
Number of Terminations: 2
Resistance: 3.6 kΩ
Power Rating: 63 mW
Width: 508 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 1005
Case / Package: 0402
Alternative Parts (Cross-Reference): ERJ2RHD3601X; RT0402DRE073K57L; RT0402DRE073K9L; ERJ2RHD3901X; ERJ2RHD3301X; RK73H1ETTP3831DERA-2AED362X; ERA2AED362X.;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0402
Max Power Dissipation: 63 mW

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERA2AED362X 1057434-ERA2AED362X
Product Name SMD 16W Resistor Chip Resistor - Surface Mount - ERA2AED362X
Resistance Range 3600 ohms 3600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Operating DC Voltage 25 volts 25 volts
Operating AC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details