Panasonic Res, 330R, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic ERA2AED331X

Description
RES, 330R, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:330ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Datasheet
Description
RES, 330R, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:330ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 330R, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic - 85Y5670 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
85Y5670
Res, 330R, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic 85Y5670
RES, 330R, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:330ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 330R, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:330ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5670
Product Name Res, 330R, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 330 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details