The Panasonic ERA2A series resistor, part number 85Y5667, is a 22 kΩ metal film chip resistor with a power rating of 0.063 W and a tolerance of ±0.5%. It features a compact 0402 case style, making it suitable for space-constrained applications. The resistor is designed for high reliability, maintaining stability under high temperature and humidity conditions. It complies with AEC-Q200 standards, ensuring its suitability for automotive applications. The resistor has a temperature coefficient of resistance (TCR) of ±100 ppm/°C, contributing to its accuracy and performance. It is RoHS compliant, indicating that it meets environmental regulations. This resistor is ideal for applications requiring precise resistance values and reliable performance in challenging environments.
RES, 22K, 0.5%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:22kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 8929662 | 85Y5667 |
| Product Name | Surface Mount Resistors | Res, 22K, 0.5%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic |
| Technology / Construction | Metal film | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | 0402 |
| Standards and Certifications | RoHS | RoHS |
| Configuration | Single Resistor | |
| Resistance Range | 22000 ohms |