Panasonic Res, 100K, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic ERA2AED104X

Description
RES, 100K, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Description
RES, 100K, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 100K, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic - 85Y5657 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
85Y5657
Res, 100K, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic 85Y5657
RES, 100K, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 100K, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5657
Product Name Res, 100K, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 100000 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details