Panasonic Surface Mount Resistors ERA2AED103X

Description
Panasonic ERA2AED103X
Request a Quote Datasheet
Description
Panasonic ERA2AED103X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8929637P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8929637P
Surface Mount Resistors 8929637P
Panasonic ERA2AED103X

Panasonic ERA2AED103X

Supplier's Site
Surface Mount Resistors - 1691553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691553
Surface Mount Resistors 1691553
Panasonic ERA2AED103X

Panasonic ERA2AED103X

Supplier's Site
Res, 10K, 0.5%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic - 85Y5656 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.5%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
85Y5656
Res, 10K, 0.5%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic 85Y5656
RES, 10K, 0.5%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

RES, 10K, 0.5%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8929637P 1691553 85Y5656
Product Name Surface Mount Resistors Surface Mount Resistors Res, 10K, 0.5%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
Technology / Construction MetalFilm; Metal Film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Resistance Range 10000 ohms 10000 ohms
Power Rating 0.0630 watts 0.0630 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details