Panasonic Surface Mount Resistors ERA2AED102X

Description
Panasonic ERA2AED102X
Request a Quote
Description
Panasonic ERA2AED102X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8929628P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8929628P
Surface Mount Resistors 8929628P
Panasonic ERA2AED102X

Panasonic ERA2AED102X

Supplier's Site
Surface Mount Resistors - 8929628 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8929628
Surface Mount Resistors 8929628
Panasonic ERA2AED102X

Panasonic ERA2AED102X

Supplier's Site
Surface Mount Resistors - 1691551 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691551
Surface Mount Resistors 1691551
Panasonic ERA2AED102X

Panasonic ERA2AED102X

Supplier's Site
Res, 1K, 0.5%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic - 85Y5655 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.5%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
85Y5655
Res, 1K, 0.5%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic 85Y5655
RES, 1K, 0.5%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 1K, 0.5%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8929628P 8929628 85Y5655
Product Name Surface Mount Resistors Surface Mount Resistors Res, 1K, 0.5%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
Technology / Construction MetalFilm; Metal Film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Resistance Range 1000 ohms 1000 ohms
Power Rating 0.0630 watts 0.0630 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details