Panasonic Res, 97R6, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB97R6X

Description
RES, 97R6, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:97.6ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 97R6, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:97.6ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 97R6, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5651 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97R6, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5651
Res, 97R6, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5651
RES, 97R6, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:97.6ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

RES, 97R6, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:97.6ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5651
Product Name Res, 97R6, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 97.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details