Panasonic Res, 97K6, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB9762X

Description
RES, 97K6, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:97.6kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 97K6, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:97.6kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 97K6, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5654 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97K6, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5654
Res, 97K6, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5654
RES, 97K6, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:97.6kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 97K6, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:97.6kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5654
Product Name Res, 97K6, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 97600 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers