Panasonic Res, 93R1, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB93R1X

Description
RES, 93R1, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:93.1ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 93R1, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:93.1ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 93R1, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5643 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93R1, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5643
Res, 93R1, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5643
RES, 93R1, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:93.1ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

RES, 93R1, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:93.1ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5643
Product Name Res, 93R1, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 93.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details