Panasonic Res, 9K31, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB9311X

Description
RES, 9K31, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:9.31kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 9K31, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:9.31kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K31, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5645 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K31, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5645
Res, 9K31, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5645
RES, 9K31, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:9.31kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 9K31, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:9.31kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5645
Product Name Res, 9K31, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 9310 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers