Panasonic Surface Mount Resistors ERA2AEB913X

Description
Panasonic ERA2AEB913X
Request a Quote Datasheet
Description
Panasonic ERA2AEB913X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287964 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287964
Surface Mount Resistors 287964
Panasonic ERA2AEB913X

Panasonic ERA2AEB913X

Supplier's Site
Res, 91K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic - 85Y5642 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
85Y5642
Res, 91K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic 85Y5642
RES, 91K, 0.1%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:91kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 91K, 0.1%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:91kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 91K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic - 12AC0742 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
12AC0742
Res, 91K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic 12AC0742
RES, 91K, 0.1%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:91kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 91K, 0.1%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:91kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287964 85Y5642
Product Name Surface Mount Resistors Res, 91K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 91000 ohms 91000 ohms
Power Rating 0.0630 watts 0.0630 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details