Panasonic Surface Mount Resistors ERA2AEB912X

Description
Panasonic ERA2AEB912X
Request a Quote Datasheet
Description
Panasonic ERA2AEB912X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287962 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287962
Surface Mount Resistors 287962
Panasonic ERA2AEB912X

Panasonic ERA2AEB912X

Supplier's Site
Res, 9K1, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic - 85Y5641 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
85Y5641
Res, 9K1, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic 85Y5641
RES, 9K1, 0.1%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:9.1kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 9K1, 0.1%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:9.1kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287962 85Y5641
Product Name Surface Mount Resistors Res, 9K1, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 9100 ohms 9100 ohms
Power Rating 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details