Panasonic Res, 90R9, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB90R9X

Description
RES, 90R9, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:90.9ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes
Description
RES, 90R9, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:90.9ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 90R9, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5635 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90R9, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5635
Res, 90R9, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5635
RES, 90R9, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:90.9ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

RES, 90R9, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:90.9ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5635
Product Name Res, 90R9, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 90.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers