Panasonic Surface Mount Resistors ERA2AEB9092X

Description
Panasonic ERA2AEB9092X
Request a Quote
Description
Panasonic ERA2AEB9092X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1223660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1223660
Surface Mount Resistors 1223660
Panasonic ERA2AEB9092X

Panasonic ERA2AEB9092X

Supplier's Site
Surface Mount Resistors - 1746026 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1746026
Surface Mount Resistors 1746026
Panasonic ERA2AEB9092X

Panasonic ERA2AEB9092X

Supplier's Site
Res, 90K9, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5638 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90K9, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5638
Res, 90K9, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5638
RES, 90K9, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:90.9kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 90K9, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:90.9kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1223660 1746026 85Y5638
Product Name Surface Mount Resistors Surface Mount Resistors Res, 90K9, 0.1%, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 90900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details