Panasonic Res, 909R, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB9090X

Description
RES, 909R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:909ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes
Description
RES, 909R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:909ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 909R, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5636 - Newark, An Avnet Company
Chicago, IL, United States
Res, 909R, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5636
Res, 909R, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5636
RES, 909R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:909ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

RES, 909R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:909ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5636
Product Name Res, 909R, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 909 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details