Panasonic Res, 88K7, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB8872X

Description
RES, 88K7, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:88.7kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 88K7, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:88.7kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 88K7, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5634 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88K7, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5634
Res, 88K7, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5634
RES, 88K7, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:88.7kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 88K7, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:88.7kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5634
Product Name Res, 88K7, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 88700 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers