Panasonic Res, 86K6, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB8662X

Description
RES, 86K6, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:86.6kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 86K6, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:86.6kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 86K6, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5630 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86K6, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5630
Res, 86K6, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5630
RES, 86K6, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:86.6kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 86K6, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:86.6kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5630
Product Name Res, 86K6, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 86600 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details