Panasonic Res, 84R5, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB84R5X

Description
RES, 84R5, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:84.5ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 84R5, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:84.5ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 84R5, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5623 - Newark, An Avnet Company
Chicago, IL, United States
Res, 84R5, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5623
Res, 84R5, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5623
RES, 84R5, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:84.5ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

RES, 84R5, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:84.5ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5623
Product Name Res, 84R5, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 84.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details