Panasonic Res, 845R, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB8450X

Description
RES, 845R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:845ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 845R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:845ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 845R, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5624 - Newark, An Avnet Company
Chicago, IL, United States
Res, 845R, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5624
Res, 845R, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5624
RES, 845R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:845ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

RES, 845R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:845ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5624
Product Name Res, 845R, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 845 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers