Panasonic Surface Mount Resistors ERA2AEB823X

Description
Panasonic ERA2AEB823X
Request a Quote
Description
Panasonic ERA2AEB823X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8929735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8929735
Surface Mount Resistors 8929735
Panasonic ERA2AEB823X

Panasonic ERA2AEB823X

Supplier's Site
Surface Mount Resistors - 1691585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691585
Surface Mount Resistors 1691585
Panasonic ERA2AEB823X

Panasonic ERA2AEB823X

Supplier's Site
Res, 82K, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5619 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5619
Res, 82K, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5619
RES, 82K, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:82kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

RES, 82K, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:82kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8929735 85Y5619
Product Name Surface Mount Resistors Res, 82K, 0.1%, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Standards and Certifications Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 82000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details