Panasonic Surface Mount Resistors ERA2AEB80R6X

Description
Panasonic ERA2AEB80R6X
Request a Quote Datasheet
Description
Panasonic ERA2AEB80R6X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1223656 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1223656
Surface Mount Resistors 1223656
Panasonic ERA2AEB80R6X

Panasonic ERA2AEB80R6X

Supplier's Site
Surface Mount Resistors - 1046054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1046054
Surface Mount Resistors 1046054
Panasonic ERA2AEB80R6X

Panasonic ERA2AEB80R6X

Supplier's Site
Res, 80R6, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5611 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80R6, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5611
Res, 80R6, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5611
RES, 80R6, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:80.6ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

RES, 80R6, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:80.6ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1223656 1046054 85Y5611
Product Name Surface Mount Resistors Surface Mount Resistors Res, 80R6, 0.1%, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Standards and Certifications RoHS RoHS; Aec-q200
Configuration Single Resistor
Resistance Range 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details