Panasonic Surface Mount Resistors ERA2AEB8061X

Description
Panasonic ERA2AEB8061X
Request a Quote
Description
Panasonic ERA2AEB8061X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1046052 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1046052
Surface Mount Resistors 1046052
Panasonic ERA2AEB8061X

Panasonic ERA2AEB8061X

Supplier's Site
Surface Mount Resistors - 1223654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1223654
Surface Mount Resistors 1223654
Panasonic ERA2AEB8061X

Panasonic ERA2AEB8061X

Supplier's Site
Surface Mount Resistors - 1746041 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1746041
Surface Mount Resistors 1746041
Panasonic ERA2AEB8061X

Panasonic ERA2AEB8061X

Supplier's Site
Res, 8K06, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5613 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K06, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5613
Res, 8K06, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5613
RES, 8K06, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:8.06kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 8K06, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:8.06kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1046052 1223654 1746041 85Y5613
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 8K06, 0.1%, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film Metal film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Standards and Certifications RoHS; Aec-q200 RoHS RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 8060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details