Panasonic Res, 7K87, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB7871X

Description
RES, 7K87, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:7.87kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 7K87, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:7.87kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K87, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5609 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K87, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5609
Res, 7K87, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5609
RES, 7K87, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:7.87kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 7K87, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:7.87kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5609
Product Name Res, 7K87, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 7870 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details