Panasonic Res, 76K8, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB7682X

Description
RES, 76K8, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:76.8kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 76K8, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:76.8kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 76K8, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5606 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76K8, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5606
Res, 76K8, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5606
RES, 76K8, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:76.8kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 76K8, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:76.8kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5606
Product Name Res, 76K8, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 76800 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756482 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details