Panasonic Res, 73R2, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB73R2X

Description
RES, 73R2, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:73.2ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 73R2, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:73.2ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 73R2, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5595 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73R2, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5595
Res, 73R2, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5595
RES, 73R2, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:73.2ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

RES, 73R2, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:73.2ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5595
Product Name Res, 73R2, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 73.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details