Panasonic Res, 68R1, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB68R1X

Description
RES, 68R1, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:68.1ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 68R1, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:68.1ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68R1, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5583 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R1, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5583
Res, 68R1, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5583
RES, 68R1, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:68.1ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

RES, 68R1, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:68.1ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5583
Product Name Res, 68R1, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 68.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details