Panasonic Res, 66K5, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB6652X

Description
RES, 66K5, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:66.5kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 66K5, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:66.5kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 66K5, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5582 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66K5, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5582
Res, 66K5, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5582
RES, 66K5, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:66.5kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 66K5, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:66.5kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5582
Product Name Res, 66K5, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 66500 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers