Panasonic Surface Mount Resistors ERA2AEB6651X

Description
Panasonic ERA2AEB6651X
Request a Quote Datasheet
Description
Panasonic ERA2AEB6651X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1223653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1223653
Surface Mount Resistors 1223653
Panasonic ERA2AEB6651X

Panasonic ERA2AEB6651X

Supplier's Site
Surface Mount Resistors - 1046051 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1046051
Surface Mount Resistors 1046051
Panasonic ERA2AEB6651X

Panasonic ERA2AEB6651X

Supplier's Site
Res, 6K65, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5581 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K65, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5581
Res, 6K65, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5581
RES, 6K65, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:6.65kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 6K65, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:6.65kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1223653 1046051 85Y5581
Product Name Surface Mount Resistors Surface Mount Resistors Res, 6K65, 0.1%, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 6650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details