Panasonic Res, 665R, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB6650X

Description
RES, 665R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:665ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 665R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:665ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 665R, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5580 - Newark, An Avnet Company
Chicago, IL, United States
Res, 665R, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5580
Res, 665R, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5580
RES, 665R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:665ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

RES, 665R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:665ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5580
Product Name Res, 665R, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 665 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details