Panasonic Res, 64K9, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB6492X

Description
RES, 64K9, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:64.9kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 64K9, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:64.9kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 64K9, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5578 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64K9, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5578
Res, 64K9, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5578
RES, 64K9, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:64.9kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 64K9, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:64.9kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 64K9, 0.1%, Metal Film; Resistor Case Style Panasonic - 12AC0739 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64K9, 0.1%, Metal Film; Resistor Case Style Panasonic
12AC0739
Res, 64K9, 0.1%, Metal Film; Resistor Case Style Panasonic 12AC0739
RES, 64K9, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:64.9kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 64K9, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:64.9kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5578
Product Name Res, 64K9, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 64900 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details