Panasonic Res, 63R4, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB63R4X

Description
RES, 63R4, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:63.4ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 63R4, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:63.4ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 63R4, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5571 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63R4, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5571
Res, 63R4, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5571
RES, 63R4, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:63.4ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

RES, 63R4, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:63.4ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5571
Product Name Res, 63R4, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 63.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers