Panasonic Res, 63K4, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB6342X

Description
RES, 63K4, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:63.4kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 63K4, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:63.4kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 63K4, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5574 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63K4, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5574
Res, 63K4, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5574
RES, 63K4, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:63.4kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 63K4, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:63.4kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5574
Product Name Res, 63K4, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 63400 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details