Panasonic Res, 60R4, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB60R4X

Description
RES, 60R4, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:60.4ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 60R4, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:60.4ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 60R4, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5559 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5559
Res, 60R4, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5559
RES, 60R4, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:60.4ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

RES, 60R4, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:60.4ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5559
Product Name Res, 60R4, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details