Panasonic Res, 60K4, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB6042X

Description
RES, 60K4, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:60.4kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 60K4, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:60.4kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 60K4, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5562 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60K4, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5562
Res, 60K4, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5562
RES, 60K4, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:60.4kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 60K4, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:60.4kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5562
Product Name Res, 60K4, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 60400 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details