Panasonic Res, 6K04, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB6041X

Description
RES, 6K04, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:6.04kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 6K04, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:6.04kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 6K04, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5561 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K04, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5561
Res, 6K04, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5561
RES, 6K04, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:6.04kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 6K04, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:6.04kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5561
Product Name Res, 6K04, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 6040 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details