Panasonic Res, 59R, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB59R0X

Description
RES, 59R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:59ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 59R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:59ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 59R, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5555 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59R, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5555
Res, 59R, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5555
RES, 59R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:59ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

RES, 59R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:59ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5555
Product Name Res, 59R, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 59 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details