Panasonic Surface Mount Resistors ERA2AEB563X

Description
Panasonic ERA2AEB563X
Request a Quote Datasheet
Description
Panasonic ERA2AEB563X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1746044 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1746044
Surface Mount Resistors 1746044
Panasonic ERA2AEB563X

Panasonic ERA2AEB563X

Supplier's Site
Surface Mount Resistors - 1691574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691574
Surface Mount Resistors 1691574
Panasonic ERA2AEB563X

Panasonic ERA2AEB563X

Supplier's Site
Res, 56K, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5550 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5550
Res, 56K, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5550
RES, 56K, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:56kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

RES, 56K, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:56kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1746044 1691574 85Y5550
Product Name Surface Mount Resistors Surface Mount Resistors Res, 56K, 0.1%, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Standards and Certifications RoHS; Aec-q200 RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 56000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details