Panasonic Surface Mount Resistors ERA2AEB562X

Description
Panasonic ERA2AEB562X
Request a Quote Datasheet
Description
Panasonic ERA2AEB562X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1691575 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691575
Surface Mount Resistors 1691575
Panasonic ERA2AEB562X

Panasonic ERA2AEB562X

Supplier's Site
Surface Mount Resistors - 1746029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1746029
Surface Mount Resistors 1746029
Panasonic ERA2AEB562X

Panasonic ERA2AEB562X

Supplier's Site
Res, 5K6, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5546 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5546
Res, 5K6, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5546
RES, 5K6, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:5.6kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

RES, 5K6, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:5.6kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1691575 1746029 85Y5546
Product Name Surface Mount Resistors Surface Mount Resistors Res, 5K6, 0.1%, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Standards and Certifications RoHS; Aec-q200 RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614722-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details