Panasonic Surface Mount Resistors ERA2AEB561X

Description
Panasonic ERA2AEB561X
Request a Quote Datasheet
Description
Panasonic ERA2AEB561X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287959
Surface Mount Resistors 287959
Panasonic ERA2AEB561X

Panasonic ERA2AEB561X

Supplier's Site
Res, 560R, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5545 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5545
Res, 560R, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5545
RES, 560R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:560ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

RES, 560R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:560ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287959 85Y5545
Product Name Surface Mount Resistors Res, 560R, 0.1%, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 560 ohms 560 ohms
Power Rating 0.0630 watts 0.0630 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers