Panasonic Chip Resistor - Surface Mount - ERA2AEB5490X ERA2AEB5490X

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057415-ERA2AEB5490X Packaging: Cut Tape Features: Automotive AEC-Q200 Voltage Rating: 50 V Length: 990.6 µm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 406.4 µm Number of Terminations: 2 Resistance: 549 Ω Power Rating: 63 mW Width: 508 µm Categories: Chip Resistor - Surface Mount Case / Package: 1005 Case / Package: 0402 Alternative Parts (Cross-Reference): RT0402BRD07549RL; RT0402BRD07499RL; RT0402BRD07511RL; ERA-2AEB4990X; ERA2AEB5620X; ERA2AEB5760XERA-2AEB 5490X; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 0402 Voltage Rating (DC): 50 V REACH SVHC: Unknown Max Power Dissipation: 63 mW
Request a Quote Datasheet
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057415-ERA2AEB5490X Packaging: Cut Tape Features: Automotive AEC-Q200 Voltage Rating: 50 V Length: 990.6 µm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 406.4 µm Number of Terminations: 2 Resistance: 549 Ω Power Rating: 63 mW Width: 508 µm Categories: Chip Resistor - Surface Mount Case / Package: 1005 Case / Package: 0402 Alternative Parts (Cross-Reference): RT0402BRD07549RL; RT0402BRD07499RL; RT0402BRD07511RL; ERA-2AEB4990X; ERA2AEB5620X; ERA2AEB5760XERA-2AEB 5490X; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 0402 Voltage Rating (DC): 50 V REACH SVHC: Unknown Max Power Dissipation: 63 mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA2AEB5490X - 1057415-ERA2AEB5490X - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA2AEB5490X
1057415-ERA2AEB5490X
Chip Resistor - Surface Mount - ERA2AEB5490X 1057415-ERA2AEB5490X
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057415-ERA2AEB5490X Packaging: Cut Tape Features: Automotive AEC-Q200 Voltage Rating: 50 V Length: 990.6 µm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 406.4 µm Number of Terminations: 2 Resistance: 549 Ω Power Rating: 63 mW Width: 508 µm Categories: Chip Resistor - Surface Mount Case / Package: 1005 Case / Package: 0402 Alternative Parts (Cross-Reference): RT0402BRD07549RL; RT0402BRD07499RL; RT0402BRD07511RL; ERA-2AEB4990X; ERA2AEB5620X; ERA2AEB5760XERA-2AEB 5490X; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 0402 Voltage Rating (DC): 50 V REACH SVHC: Unknown Max Power Dissipation: 63 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057415-ERA2AEB5490X
Packaging: Cut Tape
Features: Automotive AEC-Q200
Voltage Rating: 50 V
Length: 990.6 µm
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Composition: Thin Film
Height: 406.4 µm
Number of Terminations: 2
Resistance: 549 Ω
Power Rating: 63 mW
Width: 508 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 1005
Case / Package: 0402
Alternative Parts (Cross-Reference): RT0402BRD07549RL; RT0402BRD07499RL; RT0402BRD07511RL; ERA-2AEB4990X; ERA2AEB5620X; ERA2AEB5760XERA-2AEB5490X;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 0402
Voltage Rating (DC): 50 V
REACH SVHC: Unknown
Max Power Dissipation: 63 mW

Buy Now
Automotive SMD 549 Ohm 0.063W Resistor - 52-ERA2AEB5490X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 549 Ohm 0.063W Resistor
52-ERA2AEB5490X
Automotive SMD 549 Ohm 0.063W Resistor 52-ERA2AEB5490X
Res Thin Film 0402 549 Ohm 0.1% 0.063W(1/16W) ±25ppm/C Pad SMD Automotive T/R Product overview: ERA2AEB5490X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 549 Ohm, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 549 Ohm, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA2AEB5490X can be used for catalog matching and distributor lookup.

Res Thin Film 0402 549 Ohm 0.1% 0.063W(1/16W) ±25ppm/C Pad SMD Automotive T/R Product overview: ERA2AEB5490X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 549 Ohm, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 549 Ohm, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA2AEB5490X can be used for catalog matching and distributor lookup.

Supplier's Site
Res, 549R, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5540 - Newark, An Avnet Company
Chicago, IL, United States
Res, 549R, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5540
Res, 549R, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5540
RES, 549R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:549ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

RES, 549R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:549ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1057415-ERA2AEB5490X 52-ERA2AEB5490X 85Y5540
Product Name Chip Resistor - Surface Mount - ERA2AEB5490X Automotive SMD 549 Ohm 0.063W Resistor Res, 549R, 0.1%, Metal Film; Resistor Case Style Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402
Resistance Range 549 ohms 549 ohms 549 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details