Panasonic Surface Mount Resistors ERA2AEB513X

Description
Panasonic ERA2AEB513X
Request a Quote
Description
Panasonic ERA2AEB513X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287958
Surface Mount Resistors 287958
Panasonic ERA2AEB513X

Panasonic ERA2AEB513X

Supplier's Site
Res, 51K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic - 85Y5530 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
85Y5530
Res, 51K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic 85Y5530
RES, 51K, 0.1%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:51kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 51K, 0.1%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:51kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site
Res, 51K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic - 12AC0738 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
12AC0738
Res, 51K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic 12AC0738
RES, 51K, 0.1%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:51kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 51K, 0.1%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:51kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287958 85Y5530
Product Name Surface Mount Resistors Res, 51K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 5100 ohms 51000 ohms
Power Rating 0.0630 watts 0.0630 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details