Panasonic Res, 51K1, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB5112X

Description
RES, 51K1, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:51.1kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 51K1, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:51.1kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 51K1, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5528 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K1, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5528
Res, 51K1, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5528
RES, 51K1, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:51.1kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 51K1, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:51.1kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5528
Product Name Res, 51K1, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 51100 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details