Panasonic Surface Mount Resistors ERA2AEB4992X

Description
Panasonic ERA2AEB4992X
Request a Quote
Description
Panasonic ERA2AEB4992X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1223648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1223648
Surface Mount Resistors 1223648
Panasonic ERA2AEB4992X

Panasonic ERA2AEB4992X

Supplier's Site
Surface Mount Resistors - 1045437 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1045437
Surface Mount Resistors 1045437
Panasonic ERA2AEB4992X

Panasonic ERA2AEB4992X

Supplier's Site
Surface Mount Resistors - 1746059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1746059
Surface Mount Resistors 1746059
Panasonic ERA2AEB4992X

Panasonic ERA2AEB4992X

Supplier's Site
Res, 49K9, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5522 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5522
Res, 49K9, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5522
RES, 49K9, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:49.9kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 49K9, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:49.9kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1223648 1045437 85Y5522
Product Name Surface Mount Resistors Surface Mount Resistors Res, 49K9, 0.1%, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 49900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details