Panasonic Surface Mount Resistors ERA2AEB4991X

Description
Panasonic ERA2AEB4991X
Request a Quote Datasheet
Description
Panasonic ERA2AEB4991X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1045436 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1045436
Surface Mount Resistors 1045436
Panasonic ERA2AEB4991X

Panasonic ERA2AEB4991X

Supplier's Site
Surface Mount Resistors - 1223647 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1223647
Surface Mount Resistors 1223647
Panasonic ERA2AEB4991X

Panasonic ERA2AEB4991X

Supplier's Site
Res, 4K99, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5521 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5521
Res, 4K99, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5521
RES, 4K99, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.99kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 4K99, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.99kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1045436 1223647 85Y5521
Product Name Surface Mount Resistors Surface Mount Resistors Res, 4K99, 0.1%, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Configuration Single Resistor
Resistance Range 4990 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details