Panasonic Res, 48R7, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB48R7X

Description
RES, 48R7, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:48.7ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 48R7, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:48.7ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 48R7, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5515 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48R7, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5515
Res, 48R7, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5515
RES, 48R7, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:48.7ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

RES, 48R7, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:48.7ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5515
Product Name Res, 48R7, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 48.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details