Panasonic Res, 4K64, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB4641X

Description
RES, 4K64, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.64kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 4K64, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.64kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 4K64, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5509 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K64, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5509
Res, 4K64, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5509
RES, 4K64, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.64kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 4K64, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.64kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5509
Product Name Res, 4K64, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 4640 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756791 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details