Panasonic Res, 464R, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB4640X

Description
RES, 464R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:464ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 464R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:464ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 464R, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5508 - Newark, An Avnet Company
Chicago, IL, United States
Res, 464R, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5508
Res, 464R, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5508
RES, 464R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:464ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

RES, 464R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:464ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5508
Product Name Res, 464R, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 464 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details