Panasonic Res, 45K3, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB4532X

Description
RES, 45K3, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:45.3kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 45K3, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:45.3kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 45K3, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5507 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5507
Res, 45K3, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5507
RES, 45K3, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:45.3kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 45K3, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:45.3kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5507
Product Name Res, 45K3, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 45300 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details