Panasonic Res, 44K2, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB4422X

Description
RES, 44K2, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:44.2kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 44K2, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:44.2kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 44K2, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5504 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44K2, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5504
Res, 44K2, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5504
RES, 44K2, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:44.2kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 44K2, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:44.2kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5504
Product Name Res, 44K2, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 44200 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details